Hernon Manufacturing, Inc. Formulations - Applications - Bonding - React 766 376652

Description
ReAct® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 766 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct® 766 provides high tensile strength while maintaining excellent product flexibility. This results in tough durable bonds with outstanding impact and pee1 resistance. Temperature resistance from –40°C (-40°F) to 204°C (400°F). ReAct® 766 is a single component adhesive used in combination with Hernon® Activator 59 or Activator 63 for curing at room temperature. The adhesive may also be heat cured at 150°C.
Datasheet
Description
ReAct® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 766 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct® 766 provides high tensile strength while maintaining excellent product flexibility. This results in tough durable bonds with outstanding impact and pee1 resistance. Temperature resistance from –40°C (-40°F) to 204°C (400°F). ReAct® 766 is a single component adhesive used in combination with Hernon® Activator 59 or Activator 63 for curing at room temperature. The adhesive may also be heat cured at 150°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Formulations - Applications - Bonding - React 766 - 376652 - Hernon Manufacturing, Inc.
Sanford, FL, United States
Formulations - Applications - Bonding - React 766
376652
Formulations - Applications - Bonding - React 766 376652
ReAct® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 766 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct® 766 provides high tensile strength while maintaining excellent product flexibility. This results in tough durable bonds with outstanding impact and pee1 resistance. Temperature resistance from –40°C (-40°F) to 204°C (400°F). ReAct® 766 is a single component adhesive used in combination with Hernon® Activator 59 or Activator 63 for curing at room temperature. The adhesive may also be heat cured at 150°C.

ReAct® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 766 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct® 766 provides high tensile strength while maintaining excellent product flexibility. This results in tough durable bonds with outstanding impact and pee1 resistance. Temperature resistance from –40°C (-40°F) to 204°C (400°F). ReAct® 766 is a single component adhesive used in combination with Hernon® Activator 59 or Activator 63 for curing at room temperature. The adhesive may also be heat cured at 150°C.

Supplier's Site Datasheet

Technical Specifications

  Hernon Manufacturing, Inc.
Product Category Industrial Adhesives
Product Number 376652
Product Name Formulations - Applications - Bonding - React 766
Cure / Technology Single Component
Unlock Full Specs
to access all available technical data