Hernon Manufacturing, Inc. Datasheets for Acrylic Adhesives and Acrylate Adhesives
Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction with a suitable catalyst.
Acrylic Adhesives and Acrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Fusionbond® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This... | |
| Fusionbond® 3780-05 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while... | |
| HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces. | |
| Hernon® Fusionbond® 3751-10 is two-component methacrylate adhesive designed for room-temperature curing with a 1:1 mix ratio. This next-generation formula offers enhanced stability when stored at room temperature. Fusionbond® 3751-10 achieves... | |
| Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds... | |
| ReAct® 727 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a... | |
| ReAct® 761 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 761 has also found wide acceptance in a variety of structural bonding applications due to its... | |
| ReAct® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 766 has also found wide acceptance in a variety of structural bonding applications due to its... | |
| ReAct® 767 is a high performance tough acrylic adhesive designed primarily for securing ceramic permanent magnet segments in motor magnet bonding applications. Used in conjunction with Hernon® Activator 56/ Activator... | |
| ReAct® 795 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a... | |
| Supertacker® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and... | |
| Supertacker® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and... | |
| Supertacker® 357 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and... |