Hernon Manufacturing, Inc. Datasheets for Insulating Varnishes and Impregnating Resins
Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping, trick
Insulating Varnishes and Impregnating Resins: Learn more
| Product Name | Notes |
|---|---|
| Formulations - Applications - Impregnation - HPS Accelerator 28 | |
| Formulations - Applications - Impregnation - HPS Initiator 92 | |
| Formulations - Applications - Impregnation - HPS Stabilizer 50991 | |
| Hernon® Porosity Sealant (HPS) Surfactant 381001 is a single component product designed to be used as wetting agent. | |
| Porosity Sealant (HPS) 38374R is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of... | |
| Porosity Sealant (HPS) 59801 is a low viscosity liquid sealant designed for sealing interfacial leak paths in flexible electronic assemblies. It may also be used to enhance dielectric strength or... | |
| Porosity Sealant (HPS) 990 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. HPS 990 is also... | |
| Porosity Sealant (HPS) 991 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of... | |
| Porosity Sealant (HPS) 994 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The hardened resins exhibit... |