SelfSealer™ 604 is a pre-applied, water-based, non-hardening threaded sealant for tapered or straight pipe threads, providing an instant seal without cure time and resistance to vibrational loosening. It is certified to ANSI/NSF/CAN Standard 61 for potable water systems up to 82°C (180°F) and classified by Underwriters Laboratories as 0 to 10 less hazardous than paraffin oil regarding fire hazard. The sealant is non-toxic, safe for plastics, and inhibits corrosion between mating threads. It has an operating temperature range of -55 to 150°C (-65 to 300°F), a specific gravity of 1.21, and a non-volatile content of 40-55%. It maintains integrity up to 10,000 psi on ½ inch NPT and 3,000 psi on 3 inch NPT, and is suitable for use on pipe sizes up to 2 inches in diameter in hydrocarbon environments. The dried film has a shelf life of four years when stored properly.
SelfSealer® 604 is a tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant seal on different pipe threads and can be used up to eight (8) times without recoating. SelfSealer® 604 is water based, non-toxic, safe and can be applied easily without special handling precautions. It provides resistance to vibrational loosening because of its prevailing torque characteristics. Therefore, it is very effective on non-locking applications.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 360423 |
| Product Name | Formulations - Applications - Sealing - Self Sealer 604 |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial |