Hernon Manufacturing, Inc. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Gasket Replacer 906 is a single component room temperature cure gel-like anaerobic gasketing compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges filling voids in the... | |
| Gasket Replacer 907 is a single component room temperature cure, gel-like anaerobic gasketing compound formulated to provide instant sealing capabilities. Once cured between metal flanges, Gasket Replacer 907 maintains a... | |
| Gasket Replacer® 910 is a single component room temperature cure gel-like anaerobic gasket compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in... | |
| Gasket Replacer® 916 is a single component room temperature cure gel-like anaerobic gasket compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in... | |
| UV FOG (Form on Gasket) 41764A is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a... | |
| UV FOG (Form on Gasket) 68221 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a... | |
| UV FOG (Form on Gasket) 702 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a... |