Hernon Manufacturing, Inc. Datasheets for UV Curing Adhesives

UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more

Product Name Notes
Ammunition Primer Sealant 34194 is a single component 100% solid system offering a tough, dry coating with superior chemical and environmental resistance after cure. Ammunition Primer Sealant 34194 will cure...
External Ammunition Sealant 76040 is a single component, U.V curable anaerobic sealant. 76040 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition.
External Ammunition Sealant 76041 is a single component U.V. anaerobic sealant. 76041 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76060 is a single component U.V. anaerobic sealant. 76060 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76061 is a single component U.V. anaerobic sealant. 76061 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76081 is a single component U.V. anaerobic sealant. 76081 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76082 is a single component U.V. anaerobic sealant. 76082 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76083 is a single component U.V. anaerobic sealant. 76083 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76084 is a single component U.V. anaerobic sealant. 76084 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary...
Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action...
Hernon® External Ammunition Sealant 76984 is a single component high strength U.V. anaerobic sealant. 76984 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths...
Hernon® Ultrabond® 750 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal...
Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the...
Ultrabond® 3444 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3444 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 774 is a one component adhesive which cures when exposed to ultraviolet radiation and/or visible light of sufficient intensity.
Ultrabond® 787 is a one component, thixotropic adhesive, which cures when exposed to ultraviolet radiation and/or visible light of sufficient intensity. Ultrabond® 787 is primarily used for bonding rigid and...