Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high performance thermoset plastic suitable for temperatures up to 400°F (204°C). Grenade Igniter Case Sealant 47422 cures quickly at room temperature without the need for surface activators or heat to join assemblies. Fixturing strength develops in five minutes, or within 10 seconds by exposing the edge fillets to high intensity long wavelength UV light (365 nm). Full strength will be reached in 24 hours. Cure fillets at UV light irradiances above 60 milliwatts/cm² to insure proper cure.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 34742230 |
| Product Name | Formulations - Applications - Bonding - Grenade Igniter Case Sealant 47422 |
| Cure / Technology | Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing |