Hernon Manufacturing, Inc. Datasheets for Fluid Dispensing Equipment
Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| 300ml Pneumatic Dispensing Gun | |
| 400ml Dual Cartridge Manual Dispensing Gun | |
| Autosealer 4021 Machine for UV FOG Application | |
| Designed to apply materials to recessed openings, the RotoCoater® evenly coats the inner surface of bores and other interior spaces. The unit can apply a controlled bead as well. The... | |
| Dispensing - Systems - Ammunition Sealing - Autosealer 5326 Machine Assembly | |
| Manually operated dispensing gun for 50ml dual cartridge adhesives. Square back; MP25 10:1, 4:1, 2:1, 1:1 | |
| Pneumati operated dispensing gun for 400ml dual cartridges. | |
| Rambo 2010, Polypack Dispenser | |
| Reservoir R-100 Assembly For AS5220 Machine | |
| Seals Up To 120 ppm. Seals All Pistol Cartridges. Seals All Rifle Cartridges Up To & Including 338 Lapua. Seals Blank Ammunition. Operator Friendly Color Touchscreen Control/HMI. Easy Changeover From... | |
| The Autobonder® 2512 is a control unit for applying a wide variety of sealants or adhesives to components along a circular path, using any number of Sureshot® valves depending on... | |
| The Autobonder® A Series Digital is a high precision controller capable of handling a wide range of fluids, adhesives and sealants. The Autobonder® A100-D and A030-D are included in the... | |
| The Autosealer® 2600 thread paste dispensing system is a touch-activated, pneumatic applicator for dispensing high-viscosity Hernon® products onto threaded pipe fittings and nipples. A quick-turn turret offers cavities for 1/16”,... | |
| The Autosealer® 2650 is a control unit for applying sealant to pipe thread nipples, using either the Sureshot® 2200 or 4000 dispensing valves. The Autosealer® 2650 can be triggered manually... | |
| The R125 is a durable one gallon pressure reservoir is specifically designed for today’s production environment. The material output line is located in the center of the lid. This allows... | |
| The R185 Reservoir is a five gallon capacity pressure reservoir. The larger capacity reduces the need to reload your dispensing material. With a 0-100 PSI safety pressure release valve you... | |
| The Sureshot® 2200 Series dispensing valve systems accurately control the application of most low to medium viscosity fluids. The unique seal-less design incorporates an inert polymer diaphragm that isolates the... | |
| The Sureshot® 3510 precision dispensing valve accurately controls the application of low viscosity fluids. The 3510 valve provides repeatable precision micro-dispensing with a cycle rate of over 500/min. Users can... | |
| The Sureshot® 4000 series dispensing valve system accurately controls the application of most medium and high viscosity fluids. The Sureshot® 4000 utilizes an aluminum piston for high pressure dispensing with... |