Hernon Manufacturing, Inc. Datasheets for Industrial Sealants

Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more

Product Name Notes
Ammunition Primer Sealant 34194 is a single component 100% solid system offering a tough, dry coating with superior chemical and environmental resistance after cure. Ammunition Primer Sealant 34194 will cure...
Blank Ammunition Sealant 48641 Is a medium viscosity, UV and LED curable compound formulated to provide high performance, fast curing, coating and sealing of ammunition blank tips. This product is...
Blank Ammunition Sealant 53162 Is a medium viscosity, UV and LED curable compound formulated to provide high performance, fast curing, coating and sealing of ammunition blank tips. This product is...
Bullet Proof 650 is an environmentally friendly, single component, room temperature cure sealant and coating material. Bullet Proof 650 is formulated to waterproof and seal the interface between a bullet...
Dripstop® 912 provides maximum solvent resistance on threaded fittings and pipe up to 3” in diameter. It is recommended for refrigeration systems and service with strong chemicals. Dripstop® 912 is...
Dripstop® 920 is a general-purpose anaerobic pipe sealant which contains Teflon®. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop®
Dripstop® 921 is a single component multiple purpose anaerobic adhesive gel for locking, lubricating and sealing threaded fasteners and pipe fittings.
Dripstop® 923 is a single component, paste-like anaerobic pipe sealant compound, which contains Teflon®. The product cures when confined in the absence of air between close fitting metal surfaces. This...
Dripstop® 929 is a general- purpose anaerobic pipe sealant. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop® prevents galling...
Dripstop® 940 is a thread sealant, which contains Teflon®, and for use on inactive metals such as stainless steel and aluminum used in chemical process piping. The properties of this...
Dripstop® 943 is an adhesive/sealant specifically formulated for the sealing and mild locking of Hydraulic and Pneumatic threaded parts. Dripstop® 943 will positively seal pipe threads, standard nuts and bolts,...
Dripstop® 945 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 945 will seal...
Dripstop® 946 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 946 will seal...
Dripstop® 947 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 947 will seal...
External Ammunition Sealant 76021 is a single component U.V. anaerobic sealant.
External Ammunition Sealant 76040 is a single component, U.V curable anaerobic sealant. 76040 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition.
External Ammunition Sealant 76041 is a single component U.V. anaerobic sealant. 76041 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76060 is a single component U.V. anaerobic sealant. 76060 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76061 is a single component U.V. anaerobic sealant. 76061 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76081 is a single component U.V. anaerobic sealant. 76081 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76082 is a single component U.V. anaerobic sealant. 76082 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76083 is a single component U.V. anaerobic sealant. 76083 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76084 is a single component U.V. anaerobic sealant. 76084 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary...
Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action...
Hernon® External Ammunition Sealant 76984 is a single component high strength U.V. anaerobic sealant. 76984 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths...
LT YELLOW-AMBER, 1 LITER
Powerseal 932 is a single component, non-hardening, non-curing gray paste pipe sealant which lubricates and seals threaded pipe connections and O-Rings. Powerseal 932 is unaffected by water, oil, ammonia, glycerin,...
SelfSealer® 604 is a tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant seal on...
SelfSealer® 615 is a high viscosity, tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant...
SelfSealer® 616 is a high viscosity, tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant...
SelfSealer® 618 is a tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant seal on...
SelfSealer® 622 is a tough, pre-applied, non-hardening threaded sealant. SelfSealer® 622 provides an instant seal on different pipe threads and can be used up to eight (8) times without recoating.
UV Curable Cylinlock® 820 is a fast curing, high-strength anaerobic adhesive designed to retain and seal cylindrical assemblies. Curing occurs when adhesive is confined between mating surfaces. The cured adhesive...