Hernon HPS 990 is a porosity sealant used to seal microscopic voids in metal and powdered metal parts, improving machinability, surface quality, and resistance to leaks from air, water, coolants, and oils. It is a low-viscosity dimethacrylate blend that cures anaerobically to form a thermoset polymer without shrinkage. The cured resin has a Shore D hardness of 75-85, compressive strength of 12,940 psi, and operates from -55°C to 150°C. It meets MIL-I-17563 Rev. C Class 3 and is certified to NSF/ANSI Standard 61 for potable water systems. Electrical properties include a dielectric strength of 20 kV/mm and volume resistivity of 15 × 10¹⁵ ohm·cm. The uncured resin has a viscosity of 10-30 cP at 25°C and a specific gravity of 1.0432. Parts are impregnated using vacuum or pressure methods and require water rinsing and a final warm rinse for curing. The product is stored between 7°C and 29°C.
Porosity Sealant (HPS) 990 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. HPS 990 is also excellent for sealing leak paths in rigid electronic assemblies. The hardened resins exhibit superior chemical resistance and elevated temperature stability. The microscopic voids, where potential leaks occur in the part are filled by the low viscosity resin during vacuum application. Sealed micropores cure without shrinkage to form tough cross-linked thermoset polymer, permanently sealing the piece. Excess residual adhesive is washed from the part surface during rinsing with water. The parts leave the impregnating process without surface residue and can then be used in production within a few short hours. The resin polymerizes, sealing gaps in any assembly. This protects electrical components against leakage from air, water, coolants and oils. When used in preparation for plating or painting processes, the impregnation process also eliminates absorption of plating materials (like acids) or painting prep solvents that could otherwise later bleed out of pores causing finishes to discolor, bleed, pit or peel. Sealed powdered metal parts exhibit better machinability, enhanced tool life and better dimensional control.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Insulating Varnishes and Impregnating Resins |
| Product Number | 399054 |
| Product Name | Formulations - Applications - Impregnation - HPS 990 |
| Form / Shape | 4 gal |