Dacron fiber, flat braided, impregnated with a non-slip fungicidal finish (B) or an elastomer (C). Will not cut or damage insulation. Stays flat. Has all characteristics of nylon with less elongation, better resistance to acids. Mil-T-43436 Type II Finish B. 40% maximum elongation. 350°F. Meets AA-52081B or C.
| Daburn Electronics & Cable | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 2043B |
| Product Name | Dacron Flat Braided Lacing Tape |
| Type | Cordage / Rope; Braided; Rope or Cordage |
| Material | Synthetic; Dacron |
| Use Temperature | ? to 350 F (? to 177 C) |