Daburn Electronics & Cable PTFE Fiberglass Flat Braided Lacing Tape (A-A-52083 Type IV) 2046

Description
PTFE (Teflon) coated Fiberglass Flat Braid Lacing Tape manufactured from high tenacity, continuous filament glass yarn coated with Teflon before braiding. Stays flat for strength and stability. PTFE finish increases strength and abrasion resistance. Will not cut or damage insulation. Meets specifications A-A-52083 and MIL-T-43435 Type IV. See Table 2 below for cross reference to lacing tape specifications.and for finishes available. Temperature range: Glass maintains strength and is stable to 800°F (427°C) A Low Outgassing version of this lacing tape is available in finish C. Low Outgassing lacing tape meets ASTM E 595 specifications as required by NASA.
Description
PTFE (Teflon) coated Fiberglass Flat Braid Lacing Tape manufactured from high tenacity, continuous filament glass yarn coated with Teflon before braiding. Stays flat for strength and stability. PTFE finish increases strength and abrasion resistance. Will not cut or damage insulation. Meets specifications A-A-52083 and MIL-T-43435 Type IV. See Table 2 below for cross reference to lacing tape specifications.and for finishes available. Temperature range: Glass maintains strength and is stable to 800°F (427°C) A Low Outgassing version of this lacing tape is available in finish C. Low Outgassing lacing tape meets ASTM E 595 specifications as required by NASA.

Suppliers

Company
Product
Description
Supplier Links
PTFE Fiberglass Flat Braided Lacing Tape (A-A-52083 Type IV) - 2046 - Daburn Electronics & Cable
Dover, NJ, USA
PTFE Fiberglass Flat Braided Lacing Tape (A-A-52083 Type IV)
2046
PTFE Fiberglass Flat Braided Lacing Tape (A-A-52083 Type IV) 2046
PTFE (Teflon) coated Fiberglass Flat Braid Lacing Tape manufactured from high tenacity, continuous filament glass yarn coated with Teflon before braiding. Stays flat for strength and stability. PTFE finish increases strength and abrasion resistance. Will not cut or damage insulation. Meets specifications A-A-52083 and MIL-T-43435 Type IV. See Table 2 below for cross reference to lacing tape specifications.and for finishes available. Temperature range: Glass maintains strength and is stable to 800°F (427°C) A Low Outgassing version of this lacing tape is available in finish C. Low Outgassing lacing tape meets ASTM E 595 specifications as required by NASA.

PTFE (Teflon) coated Fiberglass Flat Braid Lacing Tape manufactured from high tenacity, continuous filament glass yarn coated with Teflon before braiding. Stays flat for strength and stability. PTFE finish increases strength and abrasion resistance. Will not cut or damage insulation.

  • Meets specifications A-A-52083 and MIL-T-43435 Type IV. See Table 2 below for cross reference to lacing tape specifications.and for finishes available.
  • Temperature range: Glass maintains strength and is stable to 800°F (427°C)

A Low Outgassing version of this lacing tape is available in finish C. Low Outgassing lacing tape meets ASTM E 595 specifications as required by NASA.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 2046
Product Name PTFE Fiberglass Flat Braided Lacing Tape (A-A-52083 Type IV)
Type Cordage / Rope; Braided; Rope or Cordage
Material Fiberglass; Synthetic; PTFE
Use Temperature ? to 800 F (? to 427 C)
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Rope - 672964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.00 inch (0 mm)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details