PTFE (Teflon) coated Fiberglass Flat Braid Lacing Tape manufactured from high tenacity, continuous filament glass yarn coated with Teflon before braiding. Stays flat for strength and stability. PTFE finish increases strength and abrasion resistance. Will not cut or damage insulation.
A Low Outgassing version of this lacing tape is available in finish C. Low Outgassing lacing tape meets ASTM E 595 specifications as required by NASA.
| Daburn Electronics & Cable | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 2045 |
| Product Name | PTFE Fiberglass Flat Braided Lacing Tape (A-A-52083 Type IV) |
| Type | Cordage / Rope; Braided; Rope or Cordage |
| Material | Fiberglass; Synthetic; PTFE |
| Use Temperature | ? to 800 F (? to 427 C) |