Custom Fabricating & Supplies Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets... | |
| 3M™ Adhesive Transfer Tape 467MP provides outstanding adhesion to metal and high surface energy plastics. 200MP adhesive delivers excellent shear strength to resist slippage and edge lifting. The tape is... | |
| 3M™ Adhesive Transfer Tape 468MP provides outstanding adhesion to metal and high surface energy plastics. 200MP adhesive delivers excellent shear strength to resist slippage and edge lifting. The tape is... | |
| 3M™ All Purpose Duct Tape DT8 has a natural rubber adhesive and water-resistant polyethylene backing. It offers high instant adhesion coupled with maximum conformability, making it an ideal tape for... | |
| 3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features Temperature Rating: 300° F / 149° C The... | |
| 3M™ Anodization Masking Tape 8985L has a tough polyester carrier to stand up to chromic acid anodization baths (Type I anodization). It features a non-silicone rubber adhesive to minimize the... | |
| 3M™ Electroplating Tape 470 is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built on a flexible vinyl backing that conforms to irregular or curved... | |
| 3M™ Electroplating Tape 470L is a linered version of the 3M™ Electroplating Tape 470 and is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built... | |
| 3M™ Fine Line Tape 218 is a high-performance polypropylene plastic tape that has both a low profile and high adhesion for use in painting long straight lines and sweeping curves... | |
| 3M™ Flatback Masking Tape 250 features a rubber adhesive that instantly adheres to a wide variety of surfaces. It detaches easily and provides clean removal, making it ideal for paint... | |
| 3M™ General Purpose Masking Tape 234 features a strong backing and a less aggressive rubber adhesive. It is one of our most popular general purpose crepe backed masking tapes and... | |
| 3M™ General Purpose Vinyl Tape 764 is a vinyl tape coated with a rubber adhesive suited for a variety of coding, temporary surface protection, bundling, marking and protection applications. The... | |
| 3M™ General Use Masking Tape 201+ is a tan colored crepe paper masking tape for holding, bundling, sealing, non-critical masking applications. Rubber-based adhesive sticks to a variety of surfaces. Smooth... | |
| 3M™ Heavy Duty Duct Tape DT11 is designed to provide a formidable, reliable solution for everyday challenges and adheres to numerous substrates, including plastic. Constructed of polyethylene film laminated to... | |
| 3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications... | |
| 3M™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested... | |
| 3M™ High Performance Masking Tape 2693 is formulated to provide a latex-free alternative for use in sensitive environments, such as healthcare. Performs very well in large scale paint masking applications,... | |
| 3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during... | |
| 3M™ Lead Foil Tape 421 is a dark gray, lead foil backed tape coated with a distinct green rubber adhesive that offers good initial grab and a long-lasting bond that... | |
| 3M™ Masking Tape 2308 is a general purpose crepe paper masking tape designed with a natural rubber adhesive that sticks easily and instantly. It provides good holding power that resists... | |
| 3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This... | |
| 3M™ Performance Flatback Tape 2525 features a smooth paper backing with a natural rubber adhesive. It is designed to be a strong, dependable tape capable of meeting the everyday demands... | |
| 3M™ Performance Masking Tape 2364 offers good adhesion at a wide range of temperatures. This economy masking tape performs well in both general painting and paint bake operations at high... | |
| 3M™ Performance Masking Tape 2380 was designed for industrial use where the best possible paint line is desired and drying conditions range from air dry to oven bake. The smooth,... | |
| 3M™ Performance Yellow Masking Tape 301+ was designed using a proprietary solvent-free adhesive. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type... | |
| 3M™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear... | |
| 3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive... | |
| 3M™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing... | |
| 3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets... | |
| 3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off... | |
| 3M™ VHB™ 4952 is a black, 0.025" (0.6 mm) tape with a modified acrylic adhesive and a very conformable, acrylic foam core. This provides an extraordinarily strong double sided foam... | |
| 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of... | |
| 3M™ Vinyl Tape 4712 is a linered version of 3M™ Vinyl Tape 471 that may be used for die cutting or large area applications. 3M™ Vinyl Tape 471 is a... | |
| 3M™Circuit Plating Tape 851 is a green polyester film tape with a thick adhesive of blended silicone and rubber. This tape is specifically designed for printed circuit board masking during... | |
| **COVID-19 / Social Distancing Floor Marking Tapes in stock for same day shipping** This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend... | |
| A low-tack adhesive tape to help provide temporary protection in general industrial applications for many polished metals, plastics, glass materials and for many material surfaces that are susceptible to damage... | |
| A PET backing with silicone adhesive, Red Plating tape is applied to circuit boards during the tin/lead stripping and gold plating operations. It is also suitable for painting and silicone... | |
| Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down... | |
| Fiberglass Reinforcement Tape | |
| GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma... | |
| Green poly tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder... | |
| Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term... | |
| Our D4003 is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive which offers 2 different adhesion levels; the open side is coated with higher adhesion providing... | |
| Our D4055 Double Sided Flatback Paper Tape is used for manufacturing, repairing and replacing golf grips. Made with bleached flatback paper tape and coated on both sides with high shear... | |
| Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This... | |
| Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack... | |
| Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap... | |
| Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe... | |
| Our Premium PTFE tapes are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive... | |
| Our Premium PTFE tapes on a liner are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release... | |
| Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the... | |
| Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to... | |
| Our Standard PTFE tapes are impregnated fiberglass with a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the... | |
| Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a... | |
| Our U500x series is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive on both sides. Provides exceptional shear strength, good adhesion and high initial tack allowing... | |
| Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. | |
| Poly Film Tape Mask | |
| Silver Metalized Poly Film Tape | |
| SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for... | |
| SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber... | |
| These die cuts are manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade masking tape designed primarily as an all-purpose product for non-critical... | |
| These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own... | |
| These die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent... | |
| These die cuts are manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion. Due to the... | |
| These die cuts are manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where... | |
| These die cuts are manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and... | |
| These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder... | |
| These die cuts are manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° | |
| These die cuts rectangles are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade industrial, pressure sensitive masking tape, it offers an... | |
| These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They... | |
| These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during... | |
| These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and... | |
| These square die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an... | |
| These tab discs are an industry standout. Unlike others, ours have a solid, seamless contact surface - no folding which allows for leakage and failures! The transparent base of the... | |
| These tapes are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often... | |
| This crepe tape is manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade crepe masking tape designed primarily as an all-purpose product for... | |
| This crepe tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking crepe tape, it offers an... | |
| This non-adhesive tape is manufactured from a soft, polyvinyl chloride. As there is no adhesive, this is a very economical product. Application is quick and efficient. Our most popular tape... | |
| This polyimide tape is manufactured from commercial, heavy grade Polyimide film with a special silicone adhesive. Outstanding thermal resistance and excellent insulating properties, this tape is used where toughness, puncture... | |
| This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° | |
| This tape is manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing,... | |
| This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance... | |
| This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It... | |
| This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even... | |
| This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality with a long shelf-life, provides an effective vapor and moisture... | |
| This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. | |
| This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options.This... | |
| This tape is manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a... | |
| This tape is manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has... | |
| This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often... | |
| This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating... | |
| This tape is manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° F... | |
| This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a... | |
| This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and... | |
| Transfer Tape w/ Acrylic Adhesive | |
| WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact... |