Green poly tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs.
Product Features
Temperature Rating: 400° F / 204° C
Removes cleanly even after long bake cycles with no residue
Used in Powder Coating, E-Coating, Anodizing and Plating
Custom sizes available for same day shipment
Standard die cut sizes in stock or can be made to your specifications
Construction
2 Mil Polyester Carrier
1.5 Mil Silicone Adhesive
3.5 Mil Total Thickness
Roll Length - 72 yards
Specifications
Tensile Strength (lb/in) - 50
Elongation (%) - 100
Steel Adhesion (oz/in) - 35
Green poly tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs.
Product Features
- Temperature Rating: 400° F / 204° C
- Removes cleanly even after long bake cycles with no residue
- Used in Powder Coating, E-Coating, Anodizing and Plating
- Custom sizes available for same day shipment
- Standard die cut sizes in stock or can be made to your specifications
Construction
- 2 Mil Polyester Carrier
- 1.5 Mil Silicone Adhesive
- 3.5 Mil Total Thickness
- Roll Length - 72 yards
Specifications
- Tensile Strength (lb/in) - 50
- Elongation (%) - 100
- Steel Adhesion (oz/in) - 35