Custom Fabricating & Supplies Datasheets for Double Sided and Transfer Tapes

Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more

Product Name Notes
Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term...
Our D4003 is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive which offers 2 different adhesion levels; the open side is coated with higher adhesion providing...
Our D4055 Double Sided Flatback Paper Tape is used for manufacturing, repairing and replacing golf grips. Made with bleached flatback paper tape and coated on both sides with high shear...
Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This...
Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack...
Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap...
Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the...
Our U500x series is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive on both sides. Provides exceptional shear strength, good adhesion and high initial tack allowing...
Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry.