A PET backing with silicone adhesive, Red Plating tape is applied to circuit boards during the tin/lead stripping and gold plating operations. It is also suitable for painting and silicone paper film coating.
Product Features
Temperature Rating: 425° F/ 218° C
Low stretch polyester film for machine, as well as hand application
Solvent clean up of the board is recommended to facilitate subsequent soldering
Polyester backing reduces stretch and recovery of tape and associated uneven stop-off line
Thick adhesive coating reduces undercutting because adhesive helps block out solutions between fingers
Tape generally performs better when no ovens are used to heat tape and boards
Construction
1 Mil Polyester Film
4 Mil Total Thickness
Roll Length - 72 yards
Specifications
Tensile Strength (lb/in) - 20
Elongation (%) - 70
Steel Adhesion (oz/in) - 25
A PET backing with silicone adhesive, Red Plating tape is applied to circuit boards during the tin/lead stripping and gold plating operations. It is also suitable for painting and silicone paper film coating.
Product Features
- Temperature Rating: 425° F/ 218° C
- Low stretch polyester film for machine, as well as hand application
- Solvent clean up of the board is recommended to facilitate subsequent soldering
- Polyester backing reduces stretch and recovery of tape and associated uneven stop-off line
- Thick adhesive coating reduces undercutting because adhesive helps block out solutions between fingers
- Tape generally performs better when no ovens are used to heat tape and boards
Construction
- 1 Mil Polyester Film
- 4 Mil Total Thickness
- Roll Length - 72 yards
Specifications
- Tensile Strength (lb/in) - 20
- Elongation (%) - 70
- Steel Adhesion (oz/in) - 25