Custom Fabricating & Supplies Vinyl Tape PVC6

Description
**COVID-19 / Social Distancing Floor Marking Tapes in stock for same day shipping** This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality, with a long shelf-life, and write-on capability. It provides a very effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalis and corrosive chemicals. Temperature Rating: 180° F / 82° C Used for color coding, lane marking and safety coding to meet OSHA requirements Often used in plating applications Good abrasion, impact and rupture resistance Conforms easily to irregular shapes and curved surfaces Available in 9 colors. Contact us for sizes/colors not shown online Custom sizes available for same day shipment Construction 6 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 16 Elongation (%) - 150 Steel Adhesion (oz/in) - 22
Description
**COVID-19 / Social Distancing Floor Marking Tapes in stock for same day shipping** This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality, with a long shelf-life, and write-on capability. It provides a very effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalis and corrosive chemicals. Temperature Rating: 180° F / 82° C Used for color coding, lane marking and safety coding to meet OSHA requirements Often used in plating applications Good abrasion, impact and rupture resistance Conforms easily to irregular shapes and curved surfaces Available in 9 colors. Contact us for sizes/colors not shown online Custom sizes available for same day shipment Construction 6 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 16 Elongation (%) - 150 Steel Adhesion (oz/in) - 22

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tape - PVC6 - Custom Fabricating & Supplies
Franklin, WI, United States
Vinyl Tape
PVC6
Vinyl Tape PVC6
**COVID-19 / Social Distancing Floor Marking Tapes in stock for same day shipping** This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality, with a long shelf-life, and write-on capability. It provides a very effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalis and corrosive chemicals. Temperature Rating: 180° F / 82° C Used for color coding, lane marking and safety coding to meet OSHA requirements Often used in plating applications Good abrasion, impact and rupture resistance Conforms easily to irregular shapes and curved surfaces Available in 9 colors. Contact us for sizes/colors not shown online Custom sizes available for same day shipment Construction 6 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 16 Elongation (%) - 150 Steel Adhesion (oz/in) - 22

**COVID-19 / Social Distancing Floor Marking Tapes in stock for same day shipping**

This tape is manufactured from a matte surface, soft, polyvinyl chloride with a synthetic/natural rubber resin blend adhesive. Superior quality, with a long shelf-life, and write-on capability. It provides a very effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalis and corrosive chemicals.

  • Temperature Rating: 180° F / 82° C
  • Used for color coding, lane marking and safety coding to meet OSHA requirements
  • Often used in plating applications
  • Good abrasion, impact and rupture resistance
  • Conforms easily to irregular shapes and curved surfaces
  • Available in 9 colors. Contact us for sizes/colors not shown online
  • Custom sizes available for same day shipment

Construction

  • 6 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 16
  • Elongation (%) - 150
  • Steel Adhesion (oz/in) - 22
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number PVC6
Product Name Vinyl Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Lead Foil Discs - LF019MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details