Custom Fabricating & Supplies Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M™ All Purpose Duct Tape DT8 has a natural rubber adhesive and water-resistant polyethylene backing. It offers high instant adhesion coupled with maximum conformability, making it an ideal tape for... | |
| 3M™ Heavy Duty Duct Tape DT11 is designed to provide a formidable, reliable solution for everyday challenges and adheres to numerous substrates, including plastic. Constructed of polyethylene film laminated to... | |
| 3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during... | |
| 3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off... | |
| SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for... | |
| This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It... | |
| This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. |