Custom Fabricating & Supplies Datasheets for Rubber Tubing

Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Rubber Tubing: Learn more

Product Name Notes
Product Features Temperature Rating: 600° F / 315° C Alternative to standard tubing (CST) when easier application and removal is needed May be used in conjunction with caps Cut to...
Product Features Temperature Rating: 600° F / 315° C Mask long studs and pems with irregular geometries May be used in conjunction with caps Cut to fit any length, make...