Custom Fabricating & Supplies Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Product Features A variety of Silicone Caps Ideal for small job shops with a variety of masking needs Test out different sizes before buying in bulk Temperature Rating: 600° F... | |
| Product Features Temperature Rating: 275° F / 135° C Recommended for masking studs, pems and tube ends Rigid material makes for good shipping and surface protection of threads Highly resistant... | |
| Product Features Temperature Rating: 375° F / 190° C EPDM Caps are recommended for masking studs, pems and tube ends Often preferred over Silicone for Wet Spray applications Paint (Powder... | |
| Product Features Temperature Rating: 600° F / 315° C Ideal for longer or wider threaded and non-threaded studs for ease in placement and removal Internal ridge provides tight seal Can... | |
| Product Features Temperature Rating: 600° F / 315° C Recommended for masking bus bar terminals and grounding tabs on electrical enclosures Used in Powder Coating, E-Coating, Wet Painting, Anodizing and... | |
| Product Features Temperature Rating: 600° F / 315° C Recommended for masking studs and pems with a perimeter for grounding Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating... | |
| Product Features Temperature Rating: 600° F / 315° C Recommended for masking studs, pems and tube ends Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Can be inverted... | |
| Cap Plugs can be used as either a plug or cap depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other... | |
| Designed to be used as a cap or a plug, it is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for... | |
| Product Features Temperature Rating: 600° F / 315° C Recommended for masking studs, pems and tube ends Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Flat top minimizes... |