Custom Fabricating & Supplies Datasheets for Masking Tapes

Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.


Masking Tapes: Learn more

Product Name Notes
3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets...
3M™ Flatback Masking Tape 250 features a rubber adhesive that instantly adheres to a wide variety of surfaces. It detaches easily and provides clean removal, making it ideal for paint...
3M™ General Purpose Masking Tape 234 features a strong backing and a less aggressive rubber adhesive. It is one of our most popular general purpose crepe backed masking tapes and...
3M™ General Use Masking Tape 201+ is a tan colored crepe paper masking tape for holding, bundling, sealing, non-critical masking applications. Rubber-based adhesive sticks to a variety of surfaces. Smooth...
3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications...
3M™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested...
3M™ High Performance Masking Tape 2693 is formulated to provide a latex-free alternative for use in sensitive environments, such as healthcare. Performs very well in large scale paint masking applications,...
3M™ Masking Tape 2308 is a general purpose crepe paper masking tape designed with a natural rubber adhesive that sticks easily and instantly. It provides good holding power that resists...
3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This...
3M™ Performance Masking Tape 2364 offers good adhesion at a wide range of temperatures. This economy masking tape performs well in both general painting and paint bake operations at high...
3M™ Performance Masking Tape 2380 was designed for industrial use where the best possible paint line is desired and drying conditions range from air dry to oven bake. The smooth,...
3M™ Performance Yellow Masking Tape 301+ was designed using a proprietary solvent-free adhesive. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type...
3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets...
A low-tack adhesive tape to help provide temporary protection in general industrial applications for many polished metals, plastics, glass materials and for many material surfaces that are susceptible to damage...
Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to...
Poly Film Tape Mask
This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance...