Custom Fabricating & Supplies Datasheets for Elastomer and Rubber Shapes

Elastomers and rubber shapes are natural or synthetic  polymers that exhibit elastic properties and can be formed into finished or semi-finished stock.  These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and  rubber shapes are available in different forms and sizes, and often use filler materials.
Elastomer and Rubber Shapes: Learn more

Product Name Notes
Product Features Temperature Rating: 600° F / 315° C Stocked in 36" x 36" sheets Can be purchased as individual sheets We can die-cut this to meet your specification and...