Custom Fabricating & Supplies Lead Foil Tape LFT

Description
This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing, particularly for golf clubs where weight and conformability are crucial for balance and club performance. Product Features Temperature Rating: 255° F / 124° C Electrically conductive Acid resistant Preferred for Nickle and Chrome plating Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 6 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 18 Elongation (%) - 15 Steel Adhesion (oz/in) - 60 Disposal and Safety Concerns This material when disposed of separately is classified as RCRA hazardous waste. Please consult applicable Federal, State and local regulations for proper disposal Wear protective gloves and/or wash hands after working with tape Elevated lead levels in water may result from long term submersion of this product.
Description
This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing, particularly for golf clubs where weight and conformability are crucial for balance and club performance. Product Features Temperature Rating: 255° F / 124° C Electrically conductive Acid resistant Preferred for Nickle and Chrome plating Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 6 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 18 Elongation (%) - 15 Steel Adhesion (oz/in) - 60 Disposal and Safety Concerns This material when disposed of separately is classified as RCRA hazardous waste. Please consult applicable Federal, State and local regulations for proper disposal Wear protective gloves and/or wash hands after working with tape Elevated lead levels in water may result from long term submersion of this product.

Suppliers

Company
Product
Description
Supplier Links
Lead Foil Tape - LFT - Custom Fabricating & Supplies
Franklin, WI, United States
Lead Foil Tape
LFT
Lead Foil Tape LFT
This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing, particularly for golf clubs where weight and conformability are crucial for balance and club performance. Product Features Temperature Rating: 255° F / 124° C Electrically conductive Acid resistant Preferred for Nickle and Chrome plating Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 6 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 18 Elongation (%) - 15 Steel Adhesion (oz/in) - 60 Disposal and Safety Concerns This material when disposed of separately is classified as RCRA hazardous waste. Please consult applicable Federal, State and local regulations for proper disposal Wear protective gloves and/or wash hands after working with tape Elevated lead levels in water may result from long term submersion of this product.

This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing, particularly for golf clubs where weight and conformability are crucial for balance and club performance.

Product Features

  • Temperature Rating: 255° F / 124° C
  • Electrically conductive
  • Acid resistant
  • Preferred for Nickle and Chrome plating
  • Conforms easily to irregular shapes and curved surfaces
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 6 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 18
  • Elongation (%) - 15
  • Steel Adhesion (oz/in) - 60

Disposal and Safety Concerns

  • This material when disposed of separately is classified as RCRA hazardous waste. Please consult applicable Federal, State and local regulations for proper disposal
  • Wear protective gloves and/or wash hands after working with tape
  • Elevated lead levels in water may result from long term submersion of this product.
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number LFT
Product Name Lead Foil Tape
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Lead
Adhesive Pressure Sensitive
Unlock Full Specs
to access all available technical data