Custom Fabricating & Supplies Double Sided Glass Cloth Tape D4700

Description
Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it can also be used to hold components on circuit boards, and an inner wrap for coils and transformers. Product Features Temperature Rating: 500° F / 260° C Silicone adhesive will remove cleanly even after high temperature exposure Will withstand grit blasting and plasma spray Can be die cut for ease of application Construction 8 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 30 Elongation (%) - 12 Tensile Strength (lb/in) - 66 Dielectric Strength (kV) - 5.5 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.
Description
Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it can also be used to hold components on circuit boards, and an inner wrap for coils and transformers. Product Features Temperature Rating: 500° F / 260° C Silicone adhesive will remove cleanly even after high temperature exposure Will withstand grit blasting and plasma spray Can be die cut for ease of application Construction 8 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 30 Elongation (%) - 12 Tensile Strength (lb/in) - 66 Dielectric Strength (kV) - 5.5 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

Suppliers

Company
Product
Description
Supplier Links
Double Sided Glass Cloth Tape - D4700 - Custom Fabricating & Supplies
Franklin, WI, United States
Double Sided Glass Cloth Tape
D4700
Double Sided Glass Cloth Tape D4700
Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it can also be used to hold components on circuit boards, and an inner wrap for coils and transformers. Product Features Temperature Rating: 500° F / 260° C Silicone adhesive will remove cleanly even after high temperature exposure Will withstand grit blasting and plasma spray Can be die cut for ease of application Construction 8 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 30 Elongation (%) - 12 Tensile Strength (lb/in) - 66 Dielectric Strength (kV) - 5.5 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it can also be used to hold components on circuit boards, and an inner wrap for coils and transformers.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Silicone adhesive will remove cleanly even after high temperature exposure
  • Will withstand grit blasting and plasma spray
  • Can be die cut for ease of application

Construction

  • 8 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Steel Adhesion (oz/in) - 30
  • Elongation (%) - 12
  • Tensile Strength (lb/in) - 66
  • Dielectric Strength (kV) - 5.5

What is Plasma Spray Coating?

Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number D4700
Product Name Double Sided Glass Cloth Tape
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fiberglass / Glass
Adhesive Double- Sided; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

095226-000 9-1190697-5 - S1030-TAPE-3/4X33FT - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
3 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
KD11 Crepe Paper Tape - KD11-0250 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details