Custom Fabricating & Supplies High Temp Crepe Squares HTSQ

Description
These square die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 7.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5
Description
These square die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 7.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5

Suppliers

Company
Product
Description
Supplier Links
High Temp Crepe Squares - HTSQ - Custom Fabricating & Supplies
Franklin, WI, United States
High Temp Crepe Squares
HTSQ
High Temp Crepe Squares HTSQ
These square die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue Used in low-temp Powder Coating and Wet Spray Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 7.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 10 Steel Adhesion (oz/in) - 33 Quick Stick Steel (oz/in of width) - 11 Quick Stick to Kraft (oz/in of width) - 5

These square die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure.

Product Features

  • Temperature Rating: 325° F / 163° C
  • Removes cleanly even after long bake cycles with no residue
  • Used in low-temp Powder Coating and Wet Spray
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 7.5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 20
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 33
  • Quick Stick Steel (oz/in of width) - 11
  • Quick Stick to Kraft (oz/in of width) - 5
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HTSQ
Product Name High Temp Crepe Squares
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Sealant Tape - 275442-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers