Custom Fabricating & Supplies Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
Product Features Temperature Rating: 600° F / 315° C Alternative to standard tubing (CST) when easier application and removal is needed May be used in conjunction with caps Cut to...
Product Features Temperature Rating: 600° F / 315° C Mask long studs and pems with irregular geometries May be used in conjunction with caps Cut to fit any length, make...