Custom Fabricating & Supplies Datasheets for Synthetic Fibers and Fabrics
Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Synthetic Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Product Features Temperature Rating: 600° F / 315° C A softer, more pliable option than solid cord (SS) Mask grooved, slotted and irregular shapes Use for O-ring groove protection Color... | |
| Product Features Temperature Rating: 600° F / 315° C Mask grooved, slotted and irregular shapes Use for O-ring groove protection Flexible, cut to size Used in Powder Coating, E-Coating, Wet... | |
| Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric... |