Custom Fabricating & Supplies 3 Mil Clear Polymask Protection Tape PMP3

Description
A low-tack adhesive tape to help provide temporary protection in general industrial applications for many polished metals, plastics, glass materials and for many material surfaces that are susceptible to damage caused by abrasion and marring. Product Features Low tack adhesive for easy removal Transparent backing allows for visual inspection without removal Abrasion resistant backing prevents tearing Construction 3 Mil Total Thickness Specifications Tensile Strength (PSI) - 2500 Elongation (%) - 450 Steel Adhesion (oz/in) - 3 Application Ideas Automotive – trim: bi-metal aluminum-polished gloss, stainless steel, chrome and interior plastic Graphic Arts – nameplates: gloss screenprinted Plastics – gloss high-pressure laminates; sheeting: polished polycarbonate, polyesterand acrylic Metals – aluminum: anodized bright specular; stainless steel: 430 bright annealed Architectural Panels and Garage Doors – smooth and painted-gloss
Description
A low-tack adhesive tape to help provide temporary protection in general industrial applications for many polished metals, plastics, glass materials and for many material surfaces that are susceptible to damage caused by abrasion and marring. Product Features Low tack adhesive for easy removal Transparent backing allows for visual inspection without removal Abrasion resistant backing prevents tearing Construction 3 Mil Total Thickness Specifications Tensile Strength (PSI) - 2500 Elongation (%) - 450 Steel Adhesion (oz/in) - 3 Application Ideas Automotive – trim: bi-metal aluminum-polished gloss, stainless steel, chrome and interior plastic Graphic Arts – nameplates: gloss screenprinted Plastics – gloss high-pressure laminates; sheeting: polished polycarbonate, polyesterand acrylic Metals – aluminum: anodized bright specular; stainless steel: 430 bright annealed Architectural Panels and Garage Doors – smooth and painted-gloss

Suppliers

Company
Product
Description
Supplier Links
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Franklin, WI, United States
3 Mil Clear Polymask Protection Tape
PMP3
3 Mil Clear Polymask Protection Tape PMP3
A low-tack adhesive tape to help provide temporary protection in general industrial applications for many polished metals, plastics, glass materials and for many material surfaces that are susceptible to damage caused by abrasion and marring. Product Features Low tack adhesive for easy removal Transparent backing allows for visual inspection without removal Abrasion resistant backing prevents tearing Construction 3 Mil Total Thickness Specifications Tensile Strength (PSI) - 2500 Elongation (%) - 450 Steel Adhesion (oz/in) - 3 Application Ideas Automotive – trim: bi-metal aluminum-polished gloss, stainless steel, chrome and interior plastic Graphic Arts – nameplates: gloss screenprinted Plastics – gloss high-pressure laminates; sheeting: polished polycarbonate, polyesterand acrylic Metals – aluminum: anodized bright specular; stainless steel: 430 bright annealed Architectural Panels and Garage Doors – smooth and painted-gloss

A low-tack adhesive tape to help provide temporary protection in general industrial applications for many polished metals, plastics, glass materials and for many material surfaces that are susceptible to damage caused by abrasion and marring.

Product Features

  • Low tack adhesive for easy removal
  • Transparent backing allows for visual inspection without removal
  • Abrasion resistant backing prevents tearing

Construction

  • 3 Mil Total Thickness

Specifications

  • Tensile Strength (PSI) - 2500
  • Elongation (%) - 450
  • Steel Adhesion (oz/in) - 3

Application Ideas

  • Automotive – trim: bi-metal aluminum-polished gloss, stainless steel, chrome and interior plastic
  • Graphic Arts – nameplates: gloss screenprinted
  • Plastics – gloss high-pressure laminates; sheeting: polished polycarbonate, polyesterand acrylic
  • Metals – aluminum: anodized bright specular; stainless steel: 430 bright annealed
  • Architectural Panels and Garage Doors – smooth and painted-gloss
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number PMP3
Product Name 3 Mil Clear Polymask Protection Tape
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Conductive Tape - 2508722-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details