Custom Fabricating & Supplies 1 Mil Polyimide Tape KPT

Description
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Used for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 2.5 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 50 Steel Adhesion (oz/in) - 25 Dielectric Strength - 6.5 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.
Description
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Used for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 2.5 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 50 Steel Adhesion (oz/in) - 25 Dielectric Strength - 6.5 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

Suppliers

Company
Product
Description
Supplier Links
1 Mil Polyimide Tape - KPT - Custom Fabricating & Supplies
Franklin, WI, United States
1 Mil Polyimide Tape
KPT
1 Mil Polyimide Tape KPT
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Used for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 2.5 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 50 Steel Adhesion (oz/in) - 25 Dielectric Strength - 6.5 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Used for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Meets Class H Requirements, flame retardant
  • Excellent dielectric strength and chemical resistance
  • Conformable for uneven surfaces or irregular shapes
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation
  • Custom sizes available for same day shipping
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 1 Mil Polyimide Carrier
  • 1.5 Mil Silicone Adhesive
  • 2.5 Mil Total Thickness
  • Roll length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 30
  • Elongation (%) - 50
  • Steel Adhesion (oz/in) - 25
  • Dielectric Strength - 6.5

Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number KPT
Product Name 1 Mil Polyimide Tape
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
E-Z Peel™ Discs - EZ01500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details