Saint-Gobain Tape Solutions Norseal® Water Sealant Foam AGP200

Description
Norseal® AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features Very efficient water seal with only 30% compression. Soft, conformable, easily compressible foam compensates very high gap tolerances. Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications. Wide temperature range allows automotive under-the-hood applications. Excellent compatibility with many different substrates (paints, plastics,...)
Datasheet
Description
Norseal® AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features Very efficient water seal with only 30% compression. Soft, conformable, easily compressible foam compensates very high gap tolerances. Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications. Wide temperature range allows automotive under-the-hood applications. Excellent compatibility with many different substrates (paints, plastics,...)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Water Sealant Foam - AGP200 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Water Sealant Foam
AGP200
Norseal® Water Sealant Foam AGP200
Norseal® AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics. Features Very efficient water seal with only 30% compression. Soft, conformable, easily compressible foam compensates very high gap tolerances. Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications. Wide temperature range allows automotive under-the-hood applications. Excellent compatibility with many different substrates (paints, plastics,...)

Norseal® AGP 200 foam is a uniquely engineered polymer designed to provide excellent water sealant performance. Its softness and conformability allows Norseal AGP 200 to recover large tolerances during assembly, yet it avoids distortion of thin-wall plastics.

Features

  • Very efficient water seal with only 30% compression.
  • Soft, conformable, easily compressible foam compensates very high gap tolerances.
  • Outstanding fogging properties allow direct use in automotive HVAC and direct interior applications.
  • Wide temperature range allows automotive under-the-hood applications.
  • Excellent compatibility with many different substrates (paints, plastics,...)
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Foams and Foam Materials
Product Number AGP200
Product Name Norseal® Water Sealant Foam
Type Flexible; Foam
Form / Shape Stock Shape / Machining Grade
Material / Composition Polymer / Plastic; EPDM
Applications Automotive / Transportation; Industrial OEM; Sealing / Gasketing
Unlock Full Specs
to access all available technical data

Similar Products

Shock-absorbing silicone foam for the automotive industry - SA700-200 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Thermal Insulation - 1467772 - RS Components, Ltd.
Specs
Type Foam
Form / Shape Round bar
Material / Composition Cement
View Details
Aerospace Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-6712 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Sprayable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Foam Spray
Applications EMI Shielding
View Details