Saint-Gobain Tape Solutions Norseal® Silicone Foam Rubber for EV Applications F20

Description
Norseal® F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications. Features: Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm) Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130 Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item Excellent compression set resistance Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications (F-20) closed cell foam passes AMS 3195 (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.
Description
Norseal® F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications. Features: Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm) Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130 Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item Excellent compression set resistance Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications (F-20) closed cell foam passes AMS 3195 (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.
Datasheet
Datasheet Summary
Powered by GS/AI

Norseal® F20 silicone foam rubber is designed for applications requiring excellent flame retardance, achieving a UL 94 V-0 rating. This closed-cell foam material is produced in a medium density, making it suitable for mass transit and transportation applications. It meets key industry standards, including FAR 25.853 and Bombardier SMP 800-C, and is compliant with FDA extractables 21.CFR177.2600, ensuring it is safe for non-direct food contact applications. The F20 foam offers superior compression set resistance and is resistant to weather, moisture, ozone, UV light, and fungus, making it ideal for outdoor gasketing applications. It is available in various thicknesses, with smooth surfaces for excellent sealing attributes. The product is recognized for its long-term aging properties and can withstand extreme temperature ranges.

Datasheet Summary
Powered by GS/AI

Norseal® F20 silicone foam rubber is designed for applications requiring excellent flame retardance, achieving a UL 94 V-0 rating. This closed-cell foam material is produced in a medium density, making it suitable for mass transit and transportation applications. It meets key industry standards, including FAR 25.853 and Bombardier SMP 800-C, and is compliant with FDA extractables 21.CFR177.2600, ensuring it is safe for non-direct food contact applications. The F20 foam offers superior compression set resistance and is resistant to weather, moisture, ozone, UV light, and fungus, making it ideal for outdoor gasketing applications. It is available in various thicknesses, with smooth surfaces for excellent sealing attributes. The product is recognized for its long-term aging properties and can withstand extreme temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Norseal® Silicone Foam Rubber for EV Applications - F20 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Silicone Foam Rubber for EV Applications
F20
Norseal® Silicone Foam Rubber for EV Applications F20
Norseal® F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications. Features: Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm) Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130 Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item Excellent compression set resistance Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications (F-20) closed cell foam passes AMS 3195 (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.

Norseal® F-20 silicone foam rubber provide excellent flame retardance (UL 94 V-0) with low toxicity and smoke generation in a conformable expanded cellular material. Norseal F-20 has a finer cell structure (closed cell) and produced in a medium density for Mass Transit and Transportation applications.

Features:

  • Flame retardant UL 94 V-0 in thickness ≥ 1/16” (1.59mm)
  • Passes key industry standards like FAR 25.853, Bombardier SMP 800-C, NFPA 130
  • Passes requirements of FDA extractables 21.CFR177.2600 – extremely clean elastomer for use in non-direct food contact applications
  • Smooth both sides is available on F-20 for Excellent Sealing attributes. Smooth one side / slight texture opposite side is the standard for F-12, however smooth both sides can be offered as a custom item
  • Excellent compression set resistance
  • Excellent resistance to ultraviolet light, ozone and extreme temperature ranges for long-term aging properties
  • Weather, moisture, ozone, UV and fungus resistant - perfect gasketing material for outdoor applications
  • (F-20) closed cell foam passes AMS 3195
  • (F-20) is recognized to UL 50E, gasket and seals for electronic enclosures.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Foams and Foam Materials
Product Number F20
Product Name Norseal® Silicone Foam Rubber for EV Applications
Type Flexible; Foam
Form / Shape Stock Shape / Machining Grade
Material / Composition Polymer / Plastic; Silicone
Applications Automotive / Transportation; Industrial OEM; Sealing / Gasketing; EV Applications
Density 19.97 lbs/ft³ (320 g/l)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-6715 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Flame retardant low density soft and firm silicone sponge rubber foam sheets in various sizes in white, gray, and black - SA700-400 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Acoustic Insulation - 1034068 - RS Components, Ltd.
Specs
Type Foam
Material / Composition Polyethylene (pe)
Applications Acoustic Insulation or Sound Proofing
View Details