Norseal® Microcellular PUR Polyurethane Foam K10/20 from Saint-Gobain Tape Solutions is designed for high-performance gasketing applications. The K10 variant features super low deflection force foam, making it suitable for high compression rates while maintaining flexibility. It is particularly effective for seals around LCDs and handheld devices due to its high surface energy and self-stick feature. The K20 variant offers a middle deflection force, processed on PET film, which is ideal for applications requiring high compression rates and medium deflection force. Both variants exhibit excellent compression set resistance, high resiliency, and are resistant to moisture and most chemicals. They are also conformable and flexible, even in extreme environmental conditions, making them suitable for a variety of applications including electronic gasketing, vibration damping, and cushioning.
Gasketing – Norseal PUR has excellent resistance to compression set and high resiliency that ensures the seal will not break down over extended use, making it a preferred choice for gasketing applications.
Control of Unwanted Energy – The Norseal PUR line of cushioning foam is ideal for controlling unwanted energy. These special formulations protect sensitive components by damping shock, dissipating motion, isolating vibration, and absorbing impact energy.
Norseal K Series Micro-cellular Polyurethane Foam
The Norseal series micro-cellular polyurethane foams are offered in a broad range of properties, making them ideal for a variety of gasketing and energy absorption needs.
Norseal® micro-cellular foams are categorized by degree of deflection force. By varying the modulus and density, Saint-Gobain Performance Plastics has developed this series of materials that meets the demands of design engineers today. Most Korel foams are available with an aggressive acrylic adhesive on one side to facilitate placement.
K10/K20/K30 Thin supported – Foams processed on PET film for improved stability. Ideal for seals around LCD and hand held devices.
K10 foams are super soft, suit for high compression rate but low deflection force need.
K20 foams are very soft and highly conformable, with a very low force to deflect.
K30 foams are soft, conformable, low deflection, urethane foams offering excellent compression set resistance. Ideal for open/close applications.
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Foams and Foam Materials |
| Product Number | K10/20 |
| Product Name | Norseal® Microcellular PUR Polyurethane Foam |
| Type | Flexible; Foam |
| Form / Shape | Stock Shape / Machining Grade |
| Material / Composition | Polymer / Plastic; Polyurethane |
| Applications | Automotive / Transportation; Industrial OEM; Sealing / Gasketing; Electronic Gasketing, Mobile Phone Gaskets |