Saint-Gobain Tape Solutions Norseal® Microcellular PUR Polyurethane Foam K7000

Description
Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required. The Norseal K7000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed
Datasheet
Description
Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required. The Norseal K7000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Microcellular PUR Polyurethane Foam - K7000 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Microcellular PUR Polyurethane Foam
K7000
Norseal® Microcellular PUR Polyurethane Foam K7000
Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required. The Norseal K7000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed

Firm, Micro-Cellular Polyurethane Foam

Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required.

The Norseal K7000 series is specially designed to provide the following features:
• Absorbs vibration and dissipates stress
• Flexible and conformable
• Good compression set resistance
• High internal strength
• Abrasion resistant
• UL listed

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Foams and Foam Materials
Product Number K7000
Product Name Norseal® Microcellular PUR Polyurethane Foam
Type Flexible; Foam
Form / Shape Stock Shape / Machining Grade
Material / Composition Polymer / Plastic; Polyurethane
Applications Automotive / Transportation; Industrial OEM; Sealing / Gasketing; Electronic Gasketing, Mobile Phone Gaskets
Density 30 lbs/ft³ (481 g/l)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Insulation - 1034058 - RS Components, Ltd.
Specs
Type Foam
Form / Shape Sheet
Material / Composition Superwool 607 fibre
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Carbon-Based Microwave Absorbers - 320 Series - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type OpenCell; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Applications EMI Shielding
View Details
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use - SA700-350 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details