Saint-Gobain Tape Solutions Norseal® Microcellular PUR Polyurethane Foam K8000

Description
Very Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K8000 series very firm black color polyurethane foams are ideal for a wide range of specialty electronic and general industrial applications. Norseal K8000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials sections JMST2. Available with acrylic adhesive on one side if required. The Norseal K8000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed
Datasheet
Description
Very Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K8000 series very firm black color polyurethane foams are ideal for a wide range of specialty electronic and general industrial applications. Norseal K8000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials sections JMST2. Available with acrylic adhesive on one side if required. The Norseal K8000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Microcellular PUR Polyurethane Foam - K8000 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Microcellular PUR Polyurethane Foam
K8000
Norseal® Microcellular PUR Polyurethane Foam K8000
Very Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K8000 series very firm black color polyurethane foams are ideal for a wide range of specialty electronic and general industrial applications. Norseal K8000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials sections JMST2. Available with acrylic adhesive on one side if required. The Norseal K8000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed

Very Firm, Micro-Cellular Polyurethane Foam

Saint-Gobain Norseal K8000 series very firm black color polyurethane foams are ideal for a wide range of specialty electronic and general industrial applications. Norseal K8000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials sections JMST2. Available with acrylic adhesive on one side if required.

The Norseal K8000 series is specially designed to provide the following features:
• Absorbs vibration and dissipates stress
• Flexible and conformable
• Good compression set resistance
• High internal strength
• Abrasion resistant
• UL listed

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Foams and Foam Materials
Product Number K8000
Product Name Norseal® Microcellular PUR Polyurethane Foam
Type Flexible; Foam
Form / Shape Stock Shape / Machining Grade
Material / Composition Polymer / Plastic; Polyurethane
Applications Automotive / Transportation; Industrial OEM; Sealing / Gasketing; Electronic Gasketing, Mobile Phone Gaskets
Density 30 lbs/ft³ (481 g/l)
Unlock Full Specs
to access all available technical data

Similar Products

High-temperature Polyurethane Foam Tooling Board - LAST-A-FOAM® FR-4718 TDS - General Plastics Manufacturing Co.
Specs
Type Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Flame retardant low density soft and firm silicone sponge rubber foam sheets in various sizes in white, gray, and black - SA700-400 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Pipe Insulation - 485981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foam
Material / Composition Pe
Features & Approvals Thermal Insulation
View Details