Saint-Gobain Tape Solutions THERMALBOND® Structural Glazing Spacer Tape V2100

Description
The industry standard for more than 30 years, THERMALBOND® is the world's most recognized brand of structural glazing spacer. THERMALBOND is designed for use in structural silicone glazing systems where there is direct contact with the silicone adhesive. THERMALBOND temporarily fastens the glass to the frame, allowing movement of units through the shop. The vapor permeable cell structure provides for rapid curing of the silicone adhesive. Structural glazing is an innovative technology that has dramatically changed the face of architecture around the world. The successful bonding of glass and other exterior wall panels to the framing system of a building depends on creating the proper size joint for the adhesive and the complete compatibility of components. As designs become more exciting and architects reach farther to express their ideas, proven performance and durability are a must. THERMALBOND offers today's buildings the world-class performance needed for the future. Product Range: THERMALBOND is available in two versions (V2100 and V2200) for factory or field installations. Both products come standard with a high-strength acrylic adhesive, for quick and easy placement on painted or anodized frames. Thermalbond Xpress is a Semi-rigid foam structural glazing spacer, with adhesive on one side and no liner.
Datasheet
Description
The industry standard for more than 30 years, THERMALBOND® is the world's most recognized brand of structural glazing spacer. THERMALBOND is designed for use in structural silicone glazing systems where there is direct contact with the silicone adhesive. THERMALBOND temporarily fastens the glass to the frame, allowing movement of units through the shop. The vapor permeable cell structure provides for rapid curing of the silicone adhesive. Structural glazing is an innovative technology that has dramatically changed the face of architecture around the world. The successful bonding of glass and other exterior wall panels to the framing system of a building depends on creating the proper size joint for the adhesive and the complete compatibility of components. As designs become more exciting and architects reach farther to express their ideas, proven performance and durability are a must. THERMALBOND offers today's buildings the world-class performance needed for the future. Product Range: THERMALBOND is available in two versions (V2100 and V2200) for factory or field installations. Both products come standard with a high-strength acrylic adhesive, for quick and easy placement on painted or anodized frames. Thermalbond Xpress is a Semi-rigid foam structural glazing spacer, with adhesive on one side and no liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THERMALBOND® Structural Glazing Spacer Tape - V2100 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
THERMALBOND® Structural Glazing Spacer Tape
V2100
THERMALBOND® Structural Glazing Spacer Tape V2100
The industry standard for more than 30 years, THERMALBOND® is the world's most recognized brand of structural glazing spacer. THERMALBOND is designed for use in structural silicone glazing systems where there is direct contact with the silicone adhesive. THERMALBOND temporarily fastens the glass to the frame, allowing movement of units through the shop. The vapor permeable cell structure provides for rapid curing of the silicone adhesive. Structural glazing is an innovative technology that has dramatically changed the face of architecture around the world. The successful bonding of glass and other exterior wall panels to the framing system of a building depends on creating the proper size joint for the adhesive and the complete compatibility of components. As designs become more exciting and architects reach farther to express their ideas, proven performance and durability are a must. THERMALBOND offers today's buildings the world-class performance needed for the future. Product Range: THERMALBOND is available in two versions (V2100 and V2200) for factory or field installations. Both products come standard with a high-strength acrylic adhesive, for quick and easy placement on painted or anodized frames. Thermalbond Xpress is a Semi-rigid foam structural glazing spacer, with adhesive on one side and no liner.

The industry standard for more than 30 years, THERMALBOND® is the world's most recognized brand of structural glazing spacer. THERMALBOND is designed for use in structural silicone glazing systems where there is direct contact with the silicone adhesive. THERMALBOND temporarily fastens the glass to the frame, allowing movement of units through the shop. The vapor permeable cell structure provides for rapid curing of the silicone adhesive.

Structural glazing is an innovative technology that has dramatically changed the face of architecture around the world. The successful bonding of glass and other exterior wall panels to the framing system of a building depends on creating the proper size joint for the adhesive and the complete compatibility of components. As designs become more exciting and architects reach farther to express their ideas, proven performance and durability are a must. THERMALBOND offers today's buildings the world-class performance needed for the future.

Product Range:

THERMALBOND is available in two versions (V2100 and V2200) for factory or field installations. Both products come standard with a high-strength acrylic adhesive, for quick and easy placement on painted or anodized frames.

Thermalbond Xpress is a Semi-rigid foam structural glazing spacer, with adhesive on one side and no liner.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Foams and Foam Materials
Product Number V2100
Product Name THERMALBOND® Structural Glazing Spacer Tape
Type Flexible; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Insulation - 636268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foam
Material / Composition Gold
Features & Approvals Thermal Insulation
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Anechoic Chamber Materials -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Molded, Cast or Fabricated Parts
Applications Acoustic Insulation or Sound Proofing
View Details
Shock-absorbing silicone foam for the automotive industry - SA700-200 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details