ABLIC Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors S-77100B01-I8T1U4

Description
Win Source Part Number: 1253085-S-77100B01-I 8T1U4 Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-77100 Package: Tape & Reel (TR) Applications: Power Supply Sequencer Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 3 µA Voltage - Supply: 2.2V ~ 5.5V Package / Case: 8-SMD, Flat Lead Supplier Device Package: SNT-8A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-77100
Request a Quote Datasheet
Description
Win Source Part Number: 1253085-S-77100B01-I 8T1U4 Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-77100 Package: Tape & Reel (TR) Applications: Power Supply Sequencer Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 3 µA Voltage - Supply: 2.2V ~ 5.5V Package / Case: 8-SMD, Flat Lead Supplier Device Package: SNT-8A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-77100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253085-S-77100B01-I8T1U4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253085-S-77100B01-I8T1U4
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253085-S-77100B01-I8T1U4
Win Source Part Number: 1253085-S-77100B01-I 8T1U4 Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Series: S-77100 Package: Tape & Reel (TR) Applications: Power Supply Sequencer Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 3 µA Voltage - Supply: 2.2V ~ 5.5V Package / Case: 8-SMD, Flat Lead Supplier Device Package: SNT-8A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-77100

Win Source Part Number: 1253085-S-77100B01-I8T1U4
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: S-77100
Package: Tape & Reel (TR)
Applications: Power Supply Sequencer
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Supply: 3 µA
Voltage - Supply: 2.2V ~ 5.5V
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: SNT-8A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-77100

Buy Now Datasheet
Power Supply Controllers, Monitors - S-77100B01-I8T1U4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
S-77100B01-I8T1U4
Power Supply Controllers, Monitors S-77100B01-I8T1U4
Power Supply Controller Power Supply Sequencer SNT-8A

Power Supply Controller Power Supply Sequencer SNT-8A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253085-S-77100B01-I8T1U4 S-77100B01-I8T1U4
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details