VAST STOCK CO., LIMITED Datasheets for Instrument Transformers
nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
Instrument Transformers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Current Transformer Sensors CT 100:1 NO FLUX COND 31MM | |
| Current Transformer Sensors CT 100:1 NO FLUX COND 88MM | |
| Current Transformer Sensors CT 600:1 NO FLUX COND 31MM | |
| Current Transformer Sensors Current Transf 100A 1:2500 2.1H LitzWire | |
| Current Transformer Sensors Current Transf 100A 1:2500 2.1Henry Pins | |
| Current Transformer Sensors Current Transf 60A 1:2500 3.0H LitzWire | |
| Current Transformer Sensors Current Transf 60A 1:2500 50Hz | |
| Current Transformer Sensors Current Transf 80A 1:2500 2.4H LitzWire | |
| Current Transformer Sensors Current Transf 80A 1:2500 2.4Henry Pins | |
| Current Transformer Sensors Current Transformer 100A 1:2500 2.1Henry | |
| Current Transformer Sensors Current Transformer 100A 1:2500 3.1Henry | |
| Current Transformer Sensors Current Transformer 100A 1:2500 97Henry | |
| Current Transformer Sensors Current Transformer 100A1:2500 2.77Henry | |
| Current Transformer Sensors Current Transformer 120A 1:2500 1.8Henry | |
| Current Transformer Sensors Current Transformer 120A 1:2500 3.1Henry | |
| Current Transformer Sensors Current Transformer 1:2000 105 Henry | |
| Current Transformer Sensors Current Transformer 200A 1:1000 25Henry | |
| Current Transformer Sensors Current Transformer 200A 1:2500 1.65Hnry | |
| Current Transformer Sensors Current Transformer 20A 1:2000 114Henry | |
| Current Transformer Sensors Current Transformer 20A 1:2500 113Henry | |
| Current Transformer Sensors Current Transformer 20A 1:2500 4.6Henry | |
| Current Transformer Sensors Current Transformer 20A 1:2500 9.32Henry | |
| Current Transformer Sensors Current Transformer 210A 1:2500 132Henry | |
| Current Transformer Sensors Current Transformer 40A 1:2500 155Henry | |
| Current Transformer Sensors Current Transformer 40A 1:2500 3.7Henry | |
| Current Transformer Sensors Current Transformer 40A 1:2500 6.5Henry | |
| Current Transformer Sensors Current Transformer 50Hz 100ohm 300mV | |
| Current Transformer Sensors Current Transformer 60A 1:2500 122Henry | |
| Current Transformer Sensors Current Transformer 60A 1:2500 223Henry | |
| Current Transformer Sensors Current Transformer 60A 1:2500 3.0Henry | |
| Current Transformer Sensors Current Transformer 60A 1:2500 3.1Henry | |
| Current Transformer Sensors Current Transformer 60A 1:2500 3.8Henry | |
| Current Transformer Sensors Current Transformer 60A 1:2500 5.05Henry | |
| Current Transformer Sensors Current Transformer 6A 1:1500 35Henry | |
| Current Transformer Sensors Current Transformer 6A 1:1500 8.0Henry | |
| Current Transformer Sensors Current Transformer 6A 1:2000 110Henry | |
| Current Transformer Sensors Current Transformer 6A 1:2000 238Henry | |
| Current Transformer Sensors Current Transformer 80A 1:2500 3.3Henry | |
| Current Transformer Sensors Current Transfromer | |
| Current Transformer Sensors T6522 Hi Freq SMT Current Sensing | |
| Current Transformer Sensors |
| << Prev |