ASCO RW Series 90 Degree Rotary Actuator RW 030 Series

Description
The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft rotates, pressurizing the opposite bore reverses rotation. This unique design has many features and benefits over conventional rotary actuators.
Description
The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft rotates, pressurizing the opposite bore reverses rotation. This unique design has many features and benefits over conventional rotary actuators.

Suppliers

Company
Product
Description
Supplier Links
RW Series 90 Degree Rotary Actuator - RW 030 Series - ASCO
Florham Park, NJ, USA
RW Series 90 Degree Rotary Actuator
RW 030 Series
RW Series 90 Degree Rotary Actuator RW 030 Series
The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft rotates, pressurizing the opposite bore reverses rotation. This unique design has many features and benefits over conventional rotary actuators.

The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft rotates, pressurizing the opposite bore reverses rotation. This unique design has many features and benefits over conventional rotary actuators.

Supplier's Site

Technical Specifications

  ASCO
Product Category Pneumatic Rotary Actuators
Product Number RW 030 Series
Product Name RW Series 90 Degree Rotary Actuator
Rotational Output Shaft
Body Material Aluminum
Physical Dimensions 4.75 inch L, 2.44 inch W, 1.60 inch H
Actuator Style Uses Two Independent Piston Cylinders
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Universal Pneumatic Rotary Actuator - UP3 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Actuators/Cylinders - 2171-ADNGF-25-50-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Brute® 241 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1754501 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details