ASCO AR Series Rotary Actuator AR 032 Series

Description
The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series linear slide.
Description
The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series linear slide.

Suppliers

Company
Product
Description
Supplier Links
AR Series Rotary Actuator - AR 032 Series - ASCO
Florham Park, NJ, USA
AR Series Rotary Actuator
AR 032 Series
AR Series Rotary Actuator AR 032 Series
The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series linear slide.

The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series linear slide.

Supplier's Site

Technical Specifications

  ASCO
Product Category Pneumatic Rotary Actuators
Product Number AR 032 Series
Product Name AR Series Rotary Actuator
Features Magnetic Band
Rotational Output Shaft
Body Material Aluminum
Physical Dimensions 7.43 inch L, 2.56 inch W , 2.89 inch H
Actuator Style Rack and Pinion (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Comp-Act®  032 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Universal Pneumatic Rotary Actuator - UP6 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details