ASCO LR Series Low Profile Rotary Actuator LR 06 Series

Description
Body: Hardcoat Anodized, lightweight, durable, Teflon® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops, protects rotary platform from over travel. External stroke adjust screws with locking set screws provide fine tuned rotary position. Flow Controls: Built in design easily adjustable, provide precise deceleration speed control in both directions. Position Sensing: LR60 & LR125 come standard with internal shock absorbers. Shocks: Proximity switch sensors available for rotary position sensing.
Description
Body: Hardcoat Anodized, lightweight, durable, Teflon® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops, protects rotary platform from over travel. External stroke adjust screws with locking set screws provide fine tuned rotary position. Flow Controls: Built in design easily adjustable, provide precise deceleration speed control in both directions. Position Sensing: LR60 & LR125 come standard with internal shock absorbers. Shocks: Proximity switch sensors available for rotary position sensing.

Suppliers

Company
Product
Description
Supplier Links
LR Series Low Profile Rotary Actuator - LR 06 Series - ASCO
Florham Park, NJ, USA
LR Series Low Profile Rotary Actuator
LR 06 Series
LR Series Low Profile Rotary Actuator LR 06 Series
Body: Hardcoat Anodized, lightweight, durable, Teflon® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity. Stroke Adjustment: Built in rotary hard stops, protects rotary platform from over travel. External stroke adjust screws with locking set screws provide fine tuned rotary position. Flow Controls: Built in design easily adjustable, provide precise deceleration speed control in both directions. Position Sensing: LR60 & LR125 come standard with internal shock absorbers. Shocks: Proximity switch sensors available for rotary position sensing.
  • Body: Hardcoat Anodized, lightweight, durable, Teflon® impregnated inside and out.
  • Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior dynamic load capacity.
  • Stroke Adjustment: Built in rotary hard stops, protects rotary platform from over travel. External stroke adjust screws with locking set screws provide fine tuned rotary position.
  • Flow Controls: Built in design easily adjustable, provide precise deceleration speed control in both directions.
  • Position Sensing: LR60 & LR125 come standard with internal shock absorbers.
  • Shocks: Proximity switch sensors available for rotary position sensing.
Supplier's Site

Technical Specifications

  ASCO
Product Category Pneumatic Rotary Actuators
Product Number LR 06 Series
Product Name LR Series Low Profile Rotary Actuator
Rotational Output Table
Body Material Aluminum
Actuator Style Rack and Pinion (Single); Uses Two Independent Piston Cylinders
Rotation Angle 90°; 180°; Adjustable Angle One Side
Pressure Range ? to 120 psi (? to 84.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 1215358 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Brute® 223 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Universal Pneumatic Rotary Actuator - UP3 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details