The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft rotates, pressurizing the opposite bore reverses rotation. This unique design has many features and benefits over conventional rotary actuators.
ASCO | |
---|---|
Product Category | Pneumatic Rotary Actuators |
Product Number | RW 075 Series |
Product Name | RW Series 90 Degree Rotary Actuator |
Rotational Output | Shaft |
Body Material | Aluminum |
Physical Dimensions | 6.53 inch L, 3.22 inch W, 1.97 inch H |
Actuator Style | Uses Two Independent Piston Cylinders |
Rotation Angle | 90° |