ASCO R Series Rack and Pinion Style Rotary Actuator Line SER Series

Description
The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway The longer cast iron rod bushing provides maximum load bearing support. The graphite-filled material offers the best bearing surface with hard chrome plated piston rod. The carboxilated nitrile with Teflon compound is used in the rod seal. The rounded lip design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. High strength steel (100,000 psi minimum yield) piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The extra wide wear band is located at the furthest point from the rod bushing to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle. The tube seals are compression type and reusable. Improved port design allows increased flow rate.
Description
The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway The longer cast iron rod bushing provides maximum load bearing support. The graphite-filled material offers the best bearing surface with hard chrome plated piston rod. The carboxilated nitrile with Teflon compound is used in the rod seal. The rounded lip design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. High strength steel (100,000 psi minimum yield) piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The extra wide wear band is located at the furthest point from the rod bushing to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle. The tube seals are compression type and reusable. Improved port design allows increased flow rate.

Suppliers

Company
Product
Description
Supplier Links
R Series Rack and Pinion Style Rotary Actuator Line - SER Series - ASCO
Florham Park, NJ, USA
R Series Rack and Pinion Style Rotary Actuator Line
SER Series
R Series Rack and Pinion Style Rotary Actuator Line SER Series
The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway The longer cast iron rod bushing provides maximum load bearing support. The graphite-filled material offers the best bearing surface with hard chrome plated piston rod. The carboxilated nitrile with Teflon compound is used in the rod seal. The rounded lip design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. High strength steel (100,000 psi minimum yield) piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The extra wide wear band is located at the furthest point from the rod bushing to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle. The tube seals are compression type and reusable. Improved port design allows increased flow rate.
  • The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway
  • The longer cast iron rod bushing provides maximum load bearing support. The graphite-filled material offers the best bearing surface with hard chrome plated piston rod.
  • The carboxilated nitrile with Teflon compound is used in the rod seal. The rounded lip design insures proper sealing and long life for no lube added service.
  • Rod wiper construction is a highly durable polyurethane.
  • High strength steel (100,000 psi minimum yield) piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals.
  • The bushing retainer allows cartridge removal without disassembly.
  • Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement.
  • The extra wide wear band is located at the furthest point from the rod bushing to support maximum loading.
  • The solid aluminum alloy piston is strong and lightweight.
  • The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
  • The tube seals are compression type and reusable.
  • Improved port design allows increased flow rate.
Supplier's Site

Technical Specifications

  ASCO
Product Category Pneumatic Rotary Actuators
Product Number SER Series
Product Name R Series Rack and Pinion Style Rotary Actuator Line
Features Stop Cushioning (optional feature)
Rotational Output Shaft
Body Material Aluminum
Operating Temperature -10 to 165 F (-23 to 74 C)
Actuator Style Rack and Pinion (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-63-35-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP3 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Turn-Act Rotary Vane Actuator - Brute® 232 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details