RBC Bearings Cam Follower S44LWX

Description
CAM FOLLOWERS AND YOKE ROLLERS, 1-3/8" ROLLER DIAMETER; 3/4" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 1/2" STUD DIAMETER; 1/2-20 THREAD; STANDARD STUD WITH ECCENTRIC BUSHING; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS AND YOKE ROLLERS, 1-3/8" ROLLER DIAMETER; 3/4" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 1/2" STUD DIAMETER; 1/2-20 THREAD; STANDARD STUD WITH ECCENTRIC BUSHING; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57247517 - Radwell International
Willingboro, NJ, United States
Cam Follower
57247517
Cam Follower 57247517
CAM FOLLOWERS AND YOKE ROLLERS, 1-3/8" ROLLER DIAMETER; 3/4" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 1/2" STUD DIAMETER; 1/2-20 THREAD; STANDARD STUD WITH ECCENTRIC BUSHING; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS AND YOKE ROLLERS, 1-3/8" ROLLER DIAMETER; 3/4" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 1/2" STUD DIAMETER; 1/2-20 THREAD; STANDARD STUD WITH ECCENTRIC BUSHING; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 57247517
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details