RBC Bearings TP Type Cylindrical Roller TP 742

Description
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.
Datasheet
Description
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Type Cylindrical Roller - TP 742 - RBC Bearings
Oxford, CT, USA
TP Type Cylindrical Roller
TP 742
TP Type Cylindrical Roller TP 742
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.

This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Roller Bearings
Product Number TP 742
Product Name TP Type Cylindrical Roller
Type Cylindrical Roller Thrust; Tapered Roller Thrust
Design Units Inch
Bore 5.0000 inch (127.000 mm)
Outside Diameter 12.0000 inch (304.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU42UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Sprag Clutch Bearings - 1845759 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 1.1811 inch (30.000 mm)
View Details