RBC Bearings Large Thrust Bearing TRTB511A

Description
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
Description
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
Datasheet
Datasheet Summary
Powered by GS/AI

The RBC TRTB511A is a heavy-duty tapered roller thrust bearing designed for high load capacity and long service life in demanding applications. It is suitable for use in harsh environments, including oil field top drives and extruders. This bearing features interchangeable dimensions with industry-standard products, ensuring compatibility in various setups. The TRTB511A is engineered to withstand high shock loads and offers application flexibility, with bore reliefs available on larger sizes. It is manufactured under a total quality control system, ensuring consistent performance and reliability. The bearing is available with machined bronze cages, enhancing its durability in high-load scenarios.

Datasheet Summary
Powered by GS/AI

The RBC TRTB511A is a heavy-duty tapered roller thrust bearing designed for high load capacity and long service life in demanding applications. It is suitable for use in harsh environments, including oil field top drives and extruders. This bearing features interchangeable dimensions with industry-standard products, ensuring compatibility in various setups. The TRTB511A is engineered to withstand high shock loads and offers application flexibility, with bore reliefs available on larger sizes. It is manufactured under a total quality control system, ensuring consistent performance and reliability. The bearing is available with machined bronze cages, enhancing its durability in high-load scenarios.

Suppliers

Company
Product
Description
Supplier Links
Large Thrust Bearing - TRTB511A - RBC Bearings
Oxford, CT, USA
Large Thrust Bearing
TRTB511A
Large Thrust Bearing TRTB511A
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.

This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Roller Bearings
Product Number TRTB511A
Product Name Large Thrust Bearing
Type Tapered Roller Thrust
Design Units Inch
Bore 5.0625 inch (128.587 mm)
Outside Diameter 10.5000 inch (266.700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU12025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details