This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with the industry standard offering.
| RBC Bearings | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | TP 516 |
| Product Name | TP Type Cylindrical Roller |
| Type | Cylindrical Roller Thrust; Tapered Roller Thrust |
| Design Units | Inch |
| Bore | 9.0000 inch (228.600 mm) |
| Outside Diameter | 16.0000 inch (406.400 mm) |