RBC Bearings Large Thrust Bearing TRTB911A

Description
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
Datasheet
Description
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Thrust Bearing - TRTB911A - RBC Bearings
Oxford, CT, USA
Large Thrust Bearing
TRTB911A
Large Thrust Bearing TRTB911A
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.

This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Roller Bearings
Product Number TRTB911A
Product Name Large Thrust Bearing
Type Tapered Roller Thrust
Design Units Inch
Bore 9.2500 inch (234.950 mm)
Outside Diameter 19.0000 inch (482.600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 186212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details