RBC Bearings Large Thrust Bearing TRTB16050

Description
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
Datasheet
Description
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Thrust Bearing - TRTB16050 - RBC Bearings
Oxford, CT, USA
Large Thrust Bearing
TRTB16050
Large Thrust Bearing TRTB16050
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.

This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Roller Bearings
Product Number TRTB16050
Product Name Large Thrust Bearing
Type Tapered Roller Thrust
Design Units Inch
Bore 16.0000 inch (406.400 mm)
Outside Diameter 33.0000 inch (838.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU16013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details