This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering.
| RBC Bearings | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | TRTB921 |
| Product Name | Large Thrust Bearing |
| Type | Tapered Roller Thrust |
| Design Units | Inch |
| Bore | 9.2500 inch (234.950 mm) |
| Outside Diameter | 21.5000 inch (546.100 mm) |